DELL Vostro 3700, Intel® Core™ i7, 1.73 GHz, 17.3", 1600 x 900 pixels, 4 GB, 500 GB
DELL Vostro 3700. Processor family: Intel® Core™ i7, Processor model: i7-740QM, Processor frequency: 1.73 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA® GeForce® GT 330M. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 5.95 lbs (2.7 kg)