DELL logo

DELL Vostro 360 Intel® Core™ i5 i5-2400S 23" 1920 x 1080 pixels All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 525M Windows 7 Professional Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73933
Info modified on:
07 Oct 2024, 17:04:24
Short summary description DELL Vostro 360 Intel® Core™ i5 i5-2400S 23" 1920 x 1080 pixels All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 525M Windows 7 Professional Black:

DELL Vostro 360, 23", Full HD, Intel® Core™ i5, 6 GB, 1 TB, Windows 7 Professional

Long summary description DELL Vostro 360 Intel® Core™ i5 i5-2400S 23" 1920 x 1080 pixels All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 525M Windows 7 Professional Black:

DELL Vostro 360. Product type: All-in-One PC. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor frequency: 2.5 GHz. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 525M. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.