DELL Vostro 3500, Intel® Core™ i3, 2.26 GHz, 15.6", 1366 x 768 pixels, 2 GB, 250 GB
DELL Vostro 3500. Processor family: Intel® Core™ i3, Processor model: i3-350M, Processor frequency: 2.26 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® GMA. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 5.29 lbs (2.4 kg)