DELL Vostro 3300, Intel® Core™ i5, 2.53 GHz, 13.3", 1366 x 768 pixels, 4 GB, 320 GB
DELL Vostro 3300. Processor family: Intel® Core™ i5, Processor model: i5-460M, Processor frequency: 2.53 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel HD. Operating system installed: Windows 7 Professional. Product color: Black, Silver. Weight: 4.28 lbs (1.94 kg)