DELL Vostro 1520, Intel® Core™2 Duo, 2.2 GHz, 15.4", 1280 x 800 pixels, 3 GB, 320 GB
DELL Vostro 1520. Processor family: Intel® Core™2 Duo, Processor model: T6670, Processor frequency: 2.2 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA X4500MHD. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 5.29 lbs (2.4 kg)