DELL logo

DELL Vostro 5470 Intel® Core™ i5 Laptop 14" 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® GT 740M Wi-Fi 4 (802.11n) Windows 8 Graphite, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
195079
Info modified on:
01 Feb 2025, 04:58:10
Short summary description DELL Vostro 5470 Intel® Core™ i5 Laptop 14" 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® GT 740M Wi-Fi 4 (802.11n) Windows 8 Graphite, Silver:

DELL Vostro 5470, Intel® Core™ i5, 2.6 GHz, 14", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Vostro 5470 Intel® Core™ i5 Laptop 14" 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® GT 740M Wi-Fi 4 (802.11n) Windows 8 Graphite, Silver:

DELL Vostro 5470. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor frequency: 2.6 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 740M. Operating system installed: Windows 8. Product color: Graphite, Silver. Weight: 3.57 lbs (1.62 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.