DELL Vostro 1015, Intel® Core™2 Duo, 2 GHz, 15.6", 1366 x 768 pixels, 2 GB, 250 GB
DELL Vostro 1015. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™2 Duo, Processor model: T5870, Processor frequency: 2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Professional. Product color: Black