DELL logo

DELL PowerEdge R650xs server 480 GB Rack (1U) Intel® Xeon® Gold 5318Y 2.1 GHz 32 GB DDR4-SDRAM 800 W Windows Server 2019 Essentials

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10873
Info modified on:
11 Mar 2024, 09:14:46
Short summary description DELL PowerEdge R650xs server 480 GB Rack (1U) Intel® Xeon® Gold 5318Y 2.1 GHz 32 GB DDR4-SDRAM 800 W Windows Server 2019 Essentials:

DELL PowerEdge R650xs, 2.1 GHz, 5318Y, 32 GB, DDR4-SDRAM, 480 GB, Rack (1U)

Long summary description DELL PowerEdge R650xs server 480 GB Rack (1U) Intel® Xeon® Gold 5318Y 2.1 GHz 32 GB DDR4-SDRAM 800 W Windows Server 2019 Essentials:

DELL PowerEdge R650xs. Processor family: Intel® Xeon® Gold, Processor frequency: 2.1 GHz, Processor model: 5318Y. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 32 GB. Total storage capacity: 480 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 800 W, Redundant power supply (RPS) support. Operating system installed: Windows Server 2019 Essentials. Chassis type: Rack (1U)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.