DELL logo

DELL XPS 9640 Intel Core Ultra 9 185H Laptop 16.3" Touchscreen UHD+ 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 7 (802.11be) Windows 11 Pro Platinum

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4378
Info modified on:
22 Jan 2025, 23:03:09
Short summary description DELL XPS 9640 Intel Core Ultra 9 185H Laptop 16.3" Touchscreen UHD+ 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 7 (802.11be) Windows 11 Pro Platinum:

DELL XPS 9640, Intel Core Ultra 9, 16.3", 3840 x 2400 pixels, 32 GB, 1 TB, Windows 11 Pro

Long summary description DELL XPS 9640 Intel Core Ultra 9 185H Laptop 16.3" Touchscreen UHD+ 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 7 (802.11be) Windows 11 Pro Platinum:

DELL XPS 9640. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 9, Processor model: 185H. Display diagonal: 16.3", HD type: UHD+, Display resolution: 3840 x 2400 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Arc Graphics. Operating system installed: Windows 11 Pro. Product color: Platinum

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.