DELL logo

DELL UltraSharp UP2414Q LED display 23.8" 3840 x 2160 pixels 4K Ultra HD Black, Silver

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74821
Info modified on:
31 May 2024, 09:35:17
Short summary description DELL UltraSharp UP2414Q LED display 23.8" 3840 x 2160 pixels 4K Ultra HD Black, Silver:

DELL UltraSharp UP2414Q, 23.8", 3840 x 2160 pixels, 4K Ultra HD, LED, 8 ms, Black, Silver

Long summary description DELL UltraSharp UP2414Q LED display 23.8" 3840 x 2160 pixels 4K Ultra HD Black, Silver:

DELL UltraSharp UP2414Q. Display diagonal: 23.8", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.