DELL logo

DELL XPS 15z (L511z) Intel® Core™ i7 i7-2640M 15.6" Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Home Premium Silver

Brand:
Product family:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91045
Info modified on:
28 Jan 2025, 10:32:04
Short summary description DELL XPS 15z (L511z) Intel® Core™ i7 i7-2640M 15.6" Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Home Premium Silver:

DELL XPS 15z (L511z), Intel® Core™ i7, 2.8 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 750 GB

Long summary description DELL XPS 15z (L511z) Intel® Core™ i7 i7-2640M 15.6" Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Home Premium Silver:

DELL XPS 15z (L511z). Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2640M, Processor frequency: 2.8 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product color: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.