DELL logo

DELL Inspiron 14-N4050 Intel® Core™ i3 i3-2350M Laptop 14" HD 2 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6470M Windows 7 Home Basic Black, Red

Brand:
Product family:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
181935
Info modified on:
01 Feb 2025, 04:28:26
Short summary description DELL Inspiron 14-N4050 Intel® Core™ i3 i3-2350M Laptop 14" HD 2 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6470M Windows 7 Home Basic Black, Red:

DELL Inspiron 14-N4050, Intel® Core™ i3, 2.3 GHz, 14", 1366 x 768 pixels, 2 GB, 500 GB

Long summary description DELL Inspiron 14-N4050 Intel® Core™ i3 i3-2350M Laptop 14" HD 2 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6470M Windows 7 Home Basic Black, Red:

DELL Inspiron 14-N4050. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2350M, Processor frequency: 2.3 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Basic. Product color: Black, Red

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.