DELL logo

DELL UltraSharp U3014 computer monitor 29.8" 2560 x 1600 pixels Full HD LED Black, Silver

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114889
Info modified on:
31 May 2024, 09:35:14
Short summary description DELL UltraSharp U3014 computer monitor 29.8" 2560 x 1600 pixels Full HD LED Black, Silver:

DELL UltraSharp U3014, 29.8", 2560 x 1600 pixels, Full HD, LED, 6 ms, Black, Silver

Long summary description DELL UltraSharp U3014 computer monitor 29.8" 2560 x 1600 pixels Full HD LED Black, Silver:

DELL UltraSharp U3014. Display diagonal: 29.8", Display resolution: 2560 x 1600 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 6 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.