DELL logo

DELL U2711 computer monitor 27" 2560 x 1440 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
178614
Info modified on:
30 May 2023, 12:06:48
Short summary description DELL U2711 computer monitor 27" 2560 x 1440 pixels Black:

DELL U2711, 27", 2560 x 1440 pixels, 6 ms, Black

Long summary description DELL U2711 computer monitor 27" 2560 x 1440 pixels Black:

DELL U2711. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, Response time: 6 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.