location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL OptiPlex 3060 Intel® Core™ i3 i3-8100T 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OptiPlex
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3060
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TKGPJ show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184101919
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130988
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:27:19
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL TKGPJ user manual (9.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL OptiPlex 3060 Intel® Core™ i3 i3-8100T 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mini PC Black 65 W
  • - Intel® Core™ i3 i3-8100T 3.1 GHz
  • - 4 GB DDR4-SDRAM 2666 MHz 1 x 4 GB
  • - 128 GB SSD
  • - Intel® UHD Graphics 630
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.1
  • - Windows 10 Pro 64-bit
Guarantee: 1 Year Basic NBD
Long product name DELL OptiPlex 3060 Intel® Core™ i3 i3-8100T 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black :
The short editorial description of DELL OptiPlex 3060 Intel® Core™ i3 i3-8100T 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black

Intel Core i3-8100T (6M Cache, 3.10 GHz), 4GB DDR4 2666Hz, 128GB SSD, Intel UHD Graphics 630, Gigabit Ethernet, WLAN, Bluetooth, Windows 10 Pro 64-bit
More>>>
DELL OptiPlex 3060 Intel® Core™ i3 i3-8100T 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black:
The official marketing text of DELL OptiPlex 3060 Intel® Core™ i3 i3-8100T 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black as supplied by the manufacturer

Operating System
Available with Windows 10 Pro - for a smooth, versatile PC experience.

The desktop reimagined
OptiPlex has 25 years of experience delivering customer-led innovation for desktops by continuously adapting to the way you work. Now featuring versatile, space-saving form factors and 8th generation Intel® Processors to unleash your full potential.

Designed to tackle the workday
Compact without compromise: With full-power features in a space-saving design, more workers choose the OptiPlex micro than ever before. The micro takes up less surface area while still maintaining all the reliability you've come to expect.

Mount it and forget it: With exclusive custom mounting options, including the VESA mount or the OptiPlex Micro All-in-One Stand, the micro adapts to your unique environment, giving you the freedom to work how you want.

Engineered to excel
Power is a priority: With 8th generation Intel® Processors, every task is a breeze.

Smooth sailing: With support for up to 32GB of the latest 2666MHz DDR4 memory, you can expect smoother performance than ever before.

Stronger signal: Improve wireless performance with the latest 802.11ac Wave 2 Wi-Fi. Stay connected at a greater distance from your router and deliver top Wi-Fi speeds for faster streaming.

Seamless connectivity: Work confidently with smooth connectivity thanks to plenty of port options, including DisplayPort, HDMI, VGA or serial port.

Secure
Because security starts with best-in class hardware, the OptiPlex micro features TPM 2.0 and a chassis intrusion switch. Add custom cable covers and a security lock to protect your investment. Plus, Dell Data Security offers comprehensive threat protection from end-to-end, so you can focus more on your work and spend less time worrying about your system.

Manageable
The Dell Client Command Suite automates and streamlines system deployment, configuration, monitoring and updates and is free on all Dell commercial PCs.

Reliable
Your system will withstand real world conditions thanks to a durable, built-to-last chassis that’s undergone MIL-STD 810G testing. A simple removable side panel allows for quick system access to easily upgrade and replace components like storage and memory, making your PC viable for years to come.

Short summary description DELL OptiPlex 3060 Intel® Core™ i3 i3-8100T 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black:
This short summary of the DELL OptiPlex 3060 Intel® Core™ i3 i3-8100T 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL OptiPlex 3060, 3.1 GHz, Intel® Core™ i3, i3-8100T, 4 GB, 128 GB, Windows 10 Pro

Long summary description DELL OptiPlex 3060 Intel® Core™ i3 i3-8100T 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black:
This is an auto-generated long summary of DELL OptiPlex 3060 Intel® Core™ i3 i3-8100T 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black based on the first three specs of the first five spec groups.

DELL OptiPlex 3060. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i3, Processor model: i3-8100T. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product color: Black

The desktop reimagined
The desktop reimagined

OptiPlex has 25 years of experience delivering customer-led innovation for desktops by continuously adapting to the way you work. Now featuring versatile, space-saving form factors and 8th generation Intel® Processors to unleash your full potential.

Engineered to excel
Engineered to excel

Power is a priority: With 8th generation Intel® Processors, every task is a breeze.

Smooth sailing: With support for up to 32GB of the latest 2666MHz DDR4 memory, you can expect smoother performance than ever before.

Boot up faster than ever: Launch your most-used files and applications in a flash with optional Intel® Optane™ memory. Adaptive to user needs, it preloads and accelerates frequently used applications and files, providing better responsiveness without compromising storage capacity. Everyday tasks are up to twice as responsive with Intel® Optane™ memory.*

Stronger signal: Improve wireless performance with the latest 802.11ac Wave 2 Wi-Fi. Stay connected at a greater distance from your router and deliver top Wi-Fi speeds for faster streaming.

Seamless connectivity: Work confidently with smooth connectivity thanks to plenty of port options, including DisplayPort, HDMI, VGA or serial port.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
8th gen Intel® Core™ i3
Processor model *
i3-8100T
Processor cores
4
Processor threads
4
Processor frequency *
3.1 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Coffee Lake
Thermal Design Power (TDP)
35 W
Configurable TDP-down
25 W
Configurable TDP-down frequency
2.4 GHz
Tjunction
82 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Number of processors installed
1
Stepping
B0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2400 MHz
Memory bandwidth supported by processor (max)
37.5 GB/s
ECC supported by processor
Yes
Memory
Internal memory *
4 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x DIMM
Memory clock speed
2666 MHz
Non-ECC
Yes
Memory channels
Dual-channel
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Optical drive type *
No
Number of SSDs installed
1
SSD capacity
128 GB
Card reader integrated
No
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E91
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
DVI port
No
HDMI ports quantity *
1
HDMI version
1.4
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Headphone outputs
1
Combo headphone/mic port
Yes
DC-in jack
Yes
Design
Chassis type *
Mini PC
Placement supported
Horizontal/Vertical
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Black
Performance
Motherboard chipset
Intel® H370
Audio chip
Realtek ALC3234
Password protection
Yes
Password protection type
BIOS, User
Product type *
Mini PC
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Operating system language
Multilingual
Drivers included
Yes
Trial software
Microsoft Office
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR3Y8
Scalability
1S
CPU configuration (max)
1
Thermal solution specification
PCG 2015A
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Processor ARK ID
129944
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Power
Power supply *
65 W
Power supply input voltage
90 - 264 V
Power supply input frequency
47/63 Hz
Weight & dimensions
Width *
1.42" (36 mm)
Depth *
7.01" (178 mm)
Height *
7.17" (182 mm)
Weight *
2.6 lbs (1.18 kg)
Packaging content
Display included *
No
Mouse included on selected markets only
Yes
Keyboard included on selected markets only
Yes
Manual
Yes
Power cord included
Yes
Logistics data
Harmonized System (HS) code
84715000
Source Testseek summary Average rating
Reviews
Updated:
2019-11-13 17:23:38
Uk has collected 1 expert review for DELL OptiPlex 3060 Intel® Core™ i3 i3-8100T 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
Disclaimer DELL OptiPlex 3060 Intel® Core™ i3 i3-8100T 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black:
Disclaimer

Actual configuration might differ from illustration