DELL logo

DELL Vostro 3558 + 630-ABDC Intel® Core™ i3 i3-5005U Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16169
Info modified on:
29 Jan 2025, 18:08:35
Short summary description DELL Vostro 3558 + 630-ABDC Intel® Core™ i3 i3-5005U Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black:

DELL Vostro 3558 + 630-ABDC, Intel® Core™ i3, 2 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Vostro 3558 + 630-ABDC Intel® Core™ i3 i3-5005U Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black:

DELL Vostro 3558 + 630-ABDC. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 7 Professional. Product color: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.