DELL logo

DELL TB16 Wired Thunderbolt 3 Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
327547
Info modified on:
14 Mar 2024, 19:17:37
Short summary description DELL TB16 Wired Thunderbolt 3 Black:

DELL TB16, Wired, Thunderbolt 3, 3.5 mm, USB Type-A, USB Type-C, 10,100,1000 Mbit/s, Black

Long summary description DELL TB16 Wired Thunderbolt 3 Black:

DELL TB16. Connectivity technology: Wired, Host interface: Thunderbolt 3, Headphone connectivity: 3.5 mm. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black, Cable lock slot type: Kensington, Brand compatibility: Dell. Power source type: AC, Power consumption (max): 180 W. Width: 5.71" (145 mm), Depth: 5.71" (145 mm), Height: 2.01" (51 mm)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.