DELL logo

DELL PowerEdge T640 server 13 TB Tower (5U) Intel Xeon Silver 4214 2.2 GHz 192 GB DDR4-SDRAM 750 W VMware ESXi

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18858
Info modified on:
09 Mar 2024, 14:04:25
Short summary description DELL PowerEdge T640 server 13 TB Tower (5U) Intel Xeon Silver 4214 2.2 GHz 192 GB DDR4-SDRAM 750 W VMware ESXi:

DELL PowerEdge T640, 2.2 GHz, 4214, 192 GB, DDR4-SDRAM, 13 TB, Tower (5U)

Long summary description DELL PowerEdge T640 server 13 TB Tower (5U) Intel Xeon Silver 4214 2.2 GHz 192 GB DDR4-SDRAM 750 W VMware ESXi:

DELL PowerEdge T640. Processor family: Intel Xeon Silver, Processor frequency: 2.2 GHz, Processor model: 4214. Internal memory: 192 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 13 TB, HDD size: 3.5", HDD interface: NL-SAS. Ethernet LAN. Optical drive type: DVD±RW. Power supply: 750 W, Redundant power supply (RPS) support. Operating system installed: VMware ESXi. Chassis type: Tower (5U)

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.