DELL logo

DELL PowerEdge T620 server 500 GB Tower (5U) Intel® Xeon® E5 Family E5-2620 2 GHz 8 GB DDR3-SDRAM 750 W

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78153
Info modified on:
23 Jul 2024, 20:48:18
Short summary description DELL PowerEdge T620 server 500 GB Tower (5U) Intel® Xeon® E5 Family E5-2620 2 GHz 8 GB DDR3-SDRAM 750 W:

DELL PowerEdge T620, 2 GHz, E5-2620, 8 GB, DDR3-SDRAM, 500 GB, Tower (5U)

Long summary description DELL PowerEdge T620 server 500 GB Tower (5U) Intel® Xeon® E5 Family E5-2620 2 GHz 8 GB DDR3-SDRAM 750 W:

DELL PowerEdge T620. Processor family: Intel® Xeon® E5 Family, Processor frequency: 2 GHz, Processor model: E5-2620. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 500 GB, HDD size: 3.5". Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Tower (5U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.