DELL logo

DELL PowerEdge T320 server 1 TB Tower (5U) Intel® Xeon® E5 V2 Family E5-2407V2 2.4 GHz 4 GB DDR3-SDRAM 365 W

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109012
Info modified on:
21 Oct 2022, 10:32:10
Short summary description DELL PowerEdge T320 server 1 TB Tower (5U) Intel® Xeon® E5 V2 Family E5-2407V2 2.4 GHz 4 GB DDR3-SDRAM 365 W:

DELL PowerEdge T320, 2.4 GHz, E5-2407V2, 4 GB, DDR3-SDRAM, 1 TB, Tower (5U)

Long summary description DELL PowerEdge T320 server 1 TB Tower (5U) Intel® Xeon® E5 V2 Family E5-2407V2 2.4 GHz 4 GB DDR3-SDRAM 365 W:

DELL PowerEdge T320. Processor family: Intel® Xeon® E5 V2 Family, Processor frequency: 2.4 GHz, Processor model: E5-2407V2. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Power supply: 365 W, Redundant power supply (RPS) support. Chassis type: Tower (5U)

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.