DELL logo

DELL PowerEdge T140 server 2 TB Tower Intel Xeon E E-2226G 3.4 GHz 16 GB DDR4-SDRAM 290 W

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56915
Info modified on:
20 Dec 2024, 03:00:26
Short summary description DELL PowerEdge T140 server 2 TB Tower Intel Xeon E E-2226G 3.4 GHz 16 GB DDR4-SDRAM 290 W:

DELL PowerEdge T140, 3.4 GHz, E-2226G, 16 GB, DDR4-SDRAM, 2 TB, Tower

Long summary description DELL PowerEdge T140 server 2 TB Tower Intel Xeon E E-2226G 3.4 GHz 16 GB DDR4-SDRAM 290 W:

DELL PowerEdge T140. Processor family: Intel Xeon E, Processor frequency: 3.4 GHz, Processor model: E-2226G. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, HDD size: 3.5", HDD interface: SATA III. Ethernet LAN. Power supply: 290 W. Chassis type: Tower

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.