DELL logo

DELL PowerEdge T110 II server 250 GB Tower Intel® Xeon® E3 Family E3-1220 3.1 GHz 2 GB DDR3-SDRAM 305 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75023
Info modified on:
23 Jul 2024, 20:48:12
Short summary description DELL PowerEdge T110 II server 250 GB Tower Intel® Xeon® E3 Family E3-1220 3.1 GHz 2 GB DDR3-SDRAM 305 W:

DELL PowerEdge T110 II, 3.1 GHz, E3-1220, 2 GB, DDR3-SDRAM, 250 GB, Tower

Long summary description DELL PowerEdge T110 II server 250 GB Tower Intel® Xeon® E3 Family E3-1220 3.1 GHz 2 GB DDR3-SDRAM 305 W:

DELL PowerEdge T110 II. Processor family: Intel® Xeon® E3 Family, Processor frequency: 3.1 GHz, Processor model: E3-1220. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 2 GB. Total storage capacity: 250 GB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-ROM. Power supply: 305 W. Chassis type: Tower

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.