DELL ST2220T, 21.5", 1920 x 1080 pixels, Full HD, IPS, 8 ms, Black
DELL ST2220T. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. Display: IPS. Response time: 8 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black