DELL logo

DELL Latitude 5510 Intel® Core™ i7 i7-10610U Laptop 15.6" Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Gray, Titanium

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33178
Info modified on:
29 Jan 2025, 19:31:08
Short summary description DELL Latitude 5510 Intel® Core™ i7 i7-10610U Laptop 15.6" Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Gray, Titanium:

DELL Latitude 5510, Intel® Core™ i7, 1.8 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 256 GB

Long summary description DELL Latitude 5510 Intel® Core™ i7 i7-10610U Laptop 15.6" Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Gray, Titanium:

DELL Latitude 5510. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10610U, Processor frequency: 1.8 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product color: Gray, Titanium

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.