DELL logo

DELL SNPYG410C/2G memory module 2 GB 1 x 2 GB DDR2

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157933
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL SNPYG410C/2G memory module 2 GB 1 x 2 GB DDR2:

DELL SNPYG410C/2G, 2 GB, 1 x 2 GB, DDR2, 800 MHz, 240-pin DIMM

Long summary description DELL SNPYG410C/2G memory module 2 GB 1 x 2 GB DDR2:

DELL SNPYG410C/2G. Component for: PC/server, Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR2, Memory clock speed: 800 MHz, Memory form factor: 240-pin DIMM

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.