DELL logo

DELL SNPXG700C/1G memory module 1 GB 1 x 1 GB DDR2

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117039
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL SNPXG700C/1G memory module 1 GB 1 x 1 GB DDR2:

DELL SNPXG700C/1G, 1 GB, 1 x 1 GB, DDR2, 240-pin DIMM

Long summary description DELL SNPXG700C/1G memory module 1 GB 1 x 1 GB DDR2:

DELL SNPXG700C/1G. Component for: PC/server, Internal memory: 1 GB, Memory layout (modules x size): 1 x 1 GB, Internal memory type: DDR2, Memory form factor: 240-pin DIMM

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.