DELL XPS 13 9305, Intel® Core™ i7, 13.3", 1920 x 1080 pixels, 8 GB, 256 GB, Windows 10 Pro
DELL XPS 13 9305. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Pro. Product color: Black, Platinum, Silver. Weight: 2.84 lbs (1.29 kg)