DELL logo

DELL Latitude E5550 Intel® Core™ i5 i5-5300U Laptop 15.6" Full HD 8 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional US English Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84400
Info modified on:
23 Jan 2025, 19:02:42
Short summary description DELL Latitude E5550 Intel® Core™ i5 i5-5300U Laptop 15.6" Full HD 8 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional US English Black:

DELL Latitude E5550, Intel® Core™ i5, 2.3 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description DELL Latitude E5550 Intel® Core™ i5 i5-5300U Laptop 15.6" Full HD 8 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional US English Black:

DELL Latitude E5550. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5300U, Processor frequency: 2.3 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 7 Professional. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.