DELL logo

DELL Inspiron 3647 Intel® Core™ i5 i5-4440 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Small Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10875
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL Inspiron 3647 Intel® Core™ i5 i5-4440 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Small Desktop PC Black:

DELL Inspiron 3647, 3.1 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi, Windows 7 Professional

Long summary description DELL Inspiron 3647 Intel® Core™ i5 i5-4440 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Small Desktop PC Black:

DELL Inspiron 3647. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4440. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: Small Desktop. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.