DELL logo

DELL Inspiron 2350 Intel® Core™ i5 i5-4200M 23" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Black, Silver

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58886
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL Inspiron 2350 Intel® Core™ i5 i5-4200M 23" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Black, Silver:

DELL Inspiron 2350, 23", Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 8.1

Long summary description DELL Inspiron 2350 Intel® Core™ i5 i5-4200M 23" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Black, Silver:

DELL Inspiron 2350. Product type: All-in-One PC. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2.5 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600. Built-in camera. Operating system installed: Windows 8.1. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.