DELL logo

DELL Inspiron 15R (5521) Intel® Core™ i7 i7-4500U Laptop 15.6" 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Graphite, Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56879
Info modified on:
01 Feb 2025, 06:06:50
Short summary description DELL Inspiron 15R (5521) Intel® Core™ i7 i7-4500U Laptop 15.6" 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Graphite, Silver:

DELL Inspiron 15R (5521), Intel® Core™ i7, 1.8 GHz, 15.6", 1366 x 768 pixels, 8 GB, 1 TB

Long summary description DELL Inspiron 15R (5521) Intel® Core™ i7 i7-4500U Laptop 15.6" 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Graphite, Silver:

DELL Inspiron 15R (5521). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4500U, Processor frequency: 1.8 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional. Product color: Graphite, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.