DELL logo

DELL Inspiron 15R 5537 Intel® Core™ i5 i5-4200U Laptop 15.6" HD 8 GB DDR3-SDRAM 1.02 TB HDD Windows 8 Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92298
Info modified on:
25 Jan 2025, 22:24:59
Short summary description DELL Inspiron 15R 5537 Intel® Core™ i5 i5-4200U Laptop 15.6" HD 8 GB DDR3-SDRAM 1.02 TB HDD Windows 8 Silver:

DELL Inspiron 15R 5537, Intel® Core™ i5, 1.6 GHz, 15.6", 1366 x 768 pixels, 8 GB, 1.02 TB

Long summary description DELL Inspiron 15R 5537 Intel® Core™ i5 i5-4200U Laptop 15.6" HD 8 GB DDR3-SDRAM 1.02 TB HDD Windows 8 Silver:

DELL Inspiron 15R 5537. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.02 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.