DELL logo

DELL SE2417HG computer monitor 24" 1920 x 1080 pixels Full HD LCD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
211830
Info modified on:
20 Jan 2025, 10:40:43
Short summary description DELL SE2417HG computer monitor 24" 1920 x 1080 pixels Full HD LCD Black:

DELL SE2417HG, 24", 1920 x 1080 pixels, Full HD, LCD, 2 ms, Black

Long summary description DELL SE2417HG computer monitor 24" 1920 x 1080 pixels Full HD LCD Black:

DELL SE2417HG. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display surface: Matt, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Reasons to buy
Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.