DELL logo

DELL Precision 3240 Intel® Xeon® W-1250 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro RTX 3000 Windows 10 Pro for Workstations CFF Workstation Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11679
Info modified on:
11 Mar 2024, 09:14:46
Short summary description DELL Precision 3240 Intel® Xeon® W-1250 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro RTX 3000 Windows 10 Pro for Workstations CFF Workstation Black:

DELL Precision 3240, 3.3 GHz, Intel® Xeon®, W-1250, 16 GB, 512 GB, Windows 10 Pro for Workstations

Long summary description DELL Precision 3240 Intel® Xeon® W-1250 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro RTX 3000 Windows 10 Pro for Workstations CFF Workstation Black:

DELL Precision 3240. Processor frequency: 3.3 GHz, Processor family: Intel® Xeon®, Processor model: W-1250. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics P630, Discrete graphics card model: NVIDIA Quadro RTX 3000. Operating system installed: Windows 10 Pro for Workstations, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: CFF. Product type: Workstation

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.