DELL Inspiron 15z (5523), Intel® Core™ i3, 1.9 GHz, 15.6", 4 GB, 532 GB, Windows 8 Pro
DELL Inspiron 15z (5523). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3227U, Processor frequency: 1.9 GHz. Display diagonal: 15.6". Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 532 GB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8 Pro. Product color: Black. Weight: 4.76 lbs (2.16 kg)