DELL logo

DELL Vostro 3750 Intel® Core™ i5 i5-2450M 17.3" HD+ 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Professional

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69596
Info modified on:
02 Feb 2025, 22:50:54
Short summary description DELL Vostro 3750 Intel® Core™ i5 i5-2450M 17.3" HD+ 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Professional:

DELL Vostro 3750, Intel® Core™ i5, 2.5 GHz, 17.3", 1600 x 900 pixels, 6 GB, 750 GB

Long summary description DELL Vostro 3750 Intel® Core™ i5 i5-2450M 17.3" HD+ 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Professional:

DELL Vostro 3750. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2450M, Processor frequency: 2.5 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 525M. Operating system installed: Windows 7 Professional

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.