DELL logo

DELL S Series S2721HGF computer monitor 27" 1920 x 1080 pixels Full HD LCD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
376251
Info modified on:
26 Apr 2025, 12:46:08
Short summary description DELL S Series S2721HGF computer monitor 27" 1920 x 1080 pixels Full HD LCD Black:

DELL S Series S2721HGF, 27", 1920 x 1080 pixels, Full HD, LCD, 4 ms, Black

Long summary description DELL S Series S2721HGF computer monitor 27" 1920 x 1080 pixels Full HD LCD Black:

DELL S Series S2721HGF. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.