DELL S Series S2719HS, 27", 1920 x 1080 pixels, Full HD, LCD, 8 ms, Black, Silver
DELL S Series S2719HS. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product color: Black, Silver