DELL S2419HN, 23.8", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black
DELL S2419HN. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black