DELL logo

DELL S2319HN LED display 23" 1920 x 1080 pixels Full HD LCD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72614
Info modified on:
27 May 2024, 13:41:23
Short summary description DELL S2319HN LED display 23" 1920 x 1080 pixels Full HD LCD Black:

DELL S2319HN, 23", 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description DELL S2319HN LED display 23" 1920 x 1080 pixels Full HD LCD Black:

DELL S2319HN. Display diagonal: 23", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black

Reasons to buy
Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.