DELL logo

DELL S2309W computer monitor 23" 1920 x 1080 pixels Full HD LCD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171603
Info modified on:
25 Nov 2022, 10:14:47
Short summary description DELL S2309W computer monitor 23" 1920 x 1080 pixels Full HD LCD Black:

DELL S2309W, 23", 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description DELL S2309W computer monitor 23" 1920 x 1080 pixels Full HD LCD Black:

DELL S2309W. Display diagonal: 23", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 160°, Viewing angle, vertical: 170°. VESA mounting. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.