DELL logo

DELL S2209W computer monitor 21.5" 1920 x 1080 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
229320
Info modified on:
25 Nov 2022, 10:14:49
Short summary description DELL S2209W computer monitor 21.5" 1920 x 1080 pixels Black:

DELL S2209W, 21.5", 1920 x 1080 pixels, LCD, 5 ms, Black

Long summary description DELL S2209W computer monitor 21.5" 1920 x 1080 pixels Black:

DELL S2209W. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels. Display: LCD. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 160°, Viewing angle, vertical: 170°. VESA mounting. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.