DELL OptiPlex 7090, 3.2 GHz, Intel® Core™ i5, i5-10505, 8 GB, 256 GB, Windows 10 Pro
DELL OptiPlex 7090. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10505. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 200 W. Chassis type: SFF. Product type: PC. Weight: 12.6 lbs (5.72 kg). Product color: Black