DELL logo

DELL Latitude 7430 Intel® Core™ i7 i7-1265U Laptop 14" Full HD 32 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro US English Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11305
Info modified on:
22 Jan 2025, 21:28:51
Short summary description DELL Latitude 7430 Intel® Core™ i7 i7-1265U Laptop 14" Full HD 32 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro US English Black:

DELL Latitude 7430, Intel® Core™ i7, 14", 1920 x 1080 pixels, 32 GB, 512 GB, Windows 11 Pro

Long summary description DELL Latitude 7430 Intel® Core™ i7 i7-1265U Laptop 14" Full HD 32 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro US English Black:

DELL Latitude 7430. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1265U. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product color: Black. Weight: 2.69 lbs (1.22 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.