DELL logo

DELL Latitude 9430 2-in-1 Intel® Core™ i7 i7-1265U Hybrid (2-in-1) 14" Touchscreen Quad HD+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 10 Pro US English Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2319
Info modified on:
22 Jan 2025, 21:29:42
Short summary description DELL Latitude 9430 2-in-1 Intel® Core™ i7 i7-1265U Hybrid (2-in-1) 14" Touchscreen Quad HD+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 10 Pro US English Gray:

DELL Latitude 9430 2-in-1, Intel® Core™ i7, 14", 2560 x 1600 pixels, 16 GB, 512 GB, Windows 10 Pro

Long summary description DELL Latitude 9430 2-in-1 Intel® Core™ i7 i7-1265U Hybrid (2-in-1) 14" Touchscreen Quad HD+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 10 Pro US English Gray:

DELL Latitude 9430 2-in-1. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-1265U. Display diagonal: 14", HD type: Quad HD+, Display resolution: 2560 x 1600 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Pro. Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.