DELL logo

DELL OptiPlex 7460 Intel® Core™ i7 i7-8700 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12823
Info modified on:
08 Mar 2024, 09:07:54
Short summary description DELL OptiPlex 7460 Intel® Core™ i7 i7-8700 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Gray:

DELL OptiPlex 7460, 23.8", Full HD, Intel® Core™ i7, 8 GB, 500 GB, Windows 10 Pro

Long summary description DELL OptiPlex 7460 Intel® Core™ i7 i7-8700 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Gray:

DELL OptiPlex 7460. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat, Panel type: IPS. Processor family: Intel® Core™ i7, Processor frequency: 3.2 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Operating system installed: Windows 10 Pro. Product color: Black, Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.