DELL logo

DELL Latitude 5480 Intel® Core™ i7 i7-7820HQ Laptop 14" Full HD 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107087
Info modified on:
01 Feb 2025, 04:28:20
Short summary description DELL Latitude 5480 Intel® Core™ i7 i7-7820HQ Laptop 14" Full HD 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Black:

DELL Latitude 5480, Intel® Core™ i7, 2.9 GHz, 14", 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description DELL Latitude 5480 Intel® Core™ i7 i7-7820HQ Laptop 14" Full HD 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Black:

DELL Latitude 5480. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7820HQ, Processor frequency: 2.9 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro. Product color: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.