DELL logo

DELL PowerEdge R650XS server 480 GB Rack (1U) Intel® Xeon® Gold 5318Y 2.1 GHz 32 GB DDR4-SDRAM 600 W

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53803
Info modified on:
20 Dec 2024, 04:46:23
Short summary description DELL PowerEdge R650XS server 480 GB Rack (1U) Intel® Xeon® Gold 5318Y 2.1 GHz 32 GB DDR4-SDRAM 600 W:

DELL PowerEdge R650XS, 2.1 GHz, 5318Y, 32 GB, DDR4-SDRAM, 480 GB, Rack (1U)

Long summary description DELL PowerEdge R650XS server 480 GB Rack (1U) Intel® Xeon® Gold 5318Y 2.1 GHz 32 GB DDR4-SDRAM 600 W:

DELL PowerEdge R650XS. Processor family: Intel® Xeon® Gold, Processor frequency: 2.1 GHz, Processor model: 5318Y. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 32 GB. Total storage capacity: 480 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 600 W. Chassis type: Rack (1U)

Reasons to buy
The Story
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.