DELL logo

DELL P2217H computer monitor 21.5" 1920 x 1080 pixels Full HD LCD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140135
Info modified on:
30 Dec 2024, 17:23:52
Short summary description DELL P2217H computer monitor 21.5" 1920 x 1080 pixels Full HD LCD Black:

DELL P2217H, 21.5", 1920 x 1080 pixels, Full HD, LCD, 6 ms, Black

Long summary description DELL P2217H computer monitor 21.5" 1920 x 1080 pixels Full HD LCD Black:

DELL P2217H. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. Display: LCD. Display surface: Matt, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product color: Black

Reasons to buy
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.