DELL logo

DELL PowerEdge R940 server 240 GB Rack (3U) Intel® Xeon® Gold 5222 3.8 GHz 32 GB DDR4-SDRAM 1100 W

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55585
Info modified on:
11 Jul 2022, 14:00:52
Short summary description DELL PowerEdge R940 server 240 GB Rack (3U) Intel® Xeon® Gold 5222 3.8 GHz 32 GB DDR4-SDRAM 1100 W:

DELL PowerEdge R940, 3.8 GHz, 5222, 32 GB, DDR4-SDRAM, 240 GB, Rack (3U)

Long summary description DELL PowerEdge R940 server 240 GB Rack (3U) Intel® Xeon® Gold 5222 3.8 GHz 32 GB DDR4-SDRAM 1100 W:

DELL PowerEdge R940. Processor family: Intel® Xeon® Gold, Processor frequency: 3.8 GHz, Processor model: 5222. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 2 x 16 GB. Total storage capacity: 240 GB. Ethernet LAN. Power supply: 1100 W, Redundant power supply (RPS) support. Chassis type: Rack (3U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.